EN
  • EN
  • DE

LMV834MT/NOPB

Part No LMV834MT/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier 4 Circuit
Manufacturer Texas Instruments
Series LMV®
Package Tube
Family Name LMV834
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number *LMV834MT/NOPB, LMV834MT-ND, LMV834MTNOPB, -LMV834MT-NDR, LMV834MT
Quantity per package 94
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877752-LMV834MT/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV834MT/NOPB CAD Model

Description

The LMV834MT/NOPB is a high-quality, low-noise, low-voltage operational amplifier designed and manufactured by Texas Instruments. This precision amplifier is ideal for applications requiring low power consumption and high performance, making it an excellent choice for battery-powered devices, portable equipment, and other power-sensitive applications.

Key Features

  • Low Voltage Operation: The LMV834MT/NOPB operates at a supply voltage range of 2.7V to 5.5V, which allows for flexibility in various circuit designs and compatibility with a wide range of power sources.
  • Low Noise Performance: With a low input voltage noise density of 7.8 nV/√Hz at 1 kHz, this op-amp ensures a clean signal amplification, making it suitable for audio applications and signal processing where noise is a concern.
  • High Output Drive Capability: It can drive a 600-ohm load, which is quite impressive for an amplifier operating in the low-voltage range, thus providing robust performance in driving headphones or other audio interfaces.
  • Extended Temperature Range: The device is operational over the extended industrial temperature range of -40°C to 125°C, ensuring reliability and stability in harsh environments.
  • RoHS Compliant: The LMV834MT/NOPB is compliant with RoHS (Restriction of Hazardous Substances) standards, which means it is manufactured with a focus on environmental safety and sustainability.

Applications

The versatility of the LMV834MT/NOPB allows it to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Audio and music instrumentation
  • Signal conditioning
  • Active filters
  • Sensor amplification

Conclusion

In summary, the LMV834MT/NOPB from Texas Instruments is a reliable and efficient solution for designers looking to improve signal processing with minimal power draw. Its low noise characteristics, combined with a low operating voltage and high output drive capability, make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0660 $51.6500
59+ $1.6952 $100.0168
92+ $1.6423 $151.0916
126+ $1.5893 $200.2518
163+ $1.5363 $250.4169
218+ $1.3774 $300.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess