EN
  • EN
  • DE

LT5554IUH#TRPBF

Part No LT5554IUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VGA 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Video Amp 1 Variable Gain (VGA) 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LT5554
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878837-LT5554IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5554IUH#TRPBF CAD Model

Description

Product Overview: LT5554IUH#TRPBF from Analog Devices Inc.

The LT5554IUH#TRPBF is a high-performance, low-noise active mixer from Analog Devices Inc., designed to cater to the demanding requirements of wireless infrastructure and RF applications. This device is a testament to Analog Devices' commitment to providing state-of-the-art solutions for frequency conversion in communication systems.

Key Features

  • High Linearity: The mixer exhibits excellent linearity, which is essential for maintaining signal integrity in complex RF environments. This ensures minimal distortion in the transmission and reception of signals.
  • Low Noise Figure: With a low noise figure, the LT5554IUH#TRPBF minimizes the addition of unwanted noise to the signal path, improving the overall signal-to-noise ratio (SNR) of the system.
  • Wide Frequency Range: The device supports a broad frequency range, making it versatile for various applications including base stations, wireless repeaters, and broadband communications.
  • High Input IP3: The high third-order intercept point (IP3) indicates the mixer's ability to handle strong signals without generating intermodulation distortion, which is crucial for multi-carrier or high dynamic range systems.

Applications

  • Cellular base stations
  • Wireless infrastructure
  • Broadband wireless services
  • RF and IF frequency conversion blocks

Technical Specifications

The LT5554IUH#TRPBF operates over a wide temperature range and comes in a compact QFN package, which is suitable for space-constrained applications. It requires a single 5V supply and features a high level of integration, reducing the need for external components and simplifying the design process for engineers.

Quality and Reliability

Analog Devices Inc. is known for its rigorous quality control and the LT5554IUH#TRPBF is no exception. It is built to meet high standards, ensuring reliability and performance consistency across various conditions. The part is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

For engineers and designers looking for a robust and reliable mixer solution, the LT5554IUH#TRPBF from Analog Devices Inc. offers an excellent blend of performance, quality, and versatility, making it an ideal choice for advanced RF and wireless applications.

You May Also Be Interested in

Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,145 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess