EN
  • EN
  • DE

LT4363MPMS-1#TRPBF

Part No LT4363MPMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924239-LT4363MPMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4363MPMS-1#TRPBF CAD Model

Description

The LT4363MPMS-1#TRPBF Surge Suppression IC is a reliable component for circuit protection.

  • Application: automotive
  • Working Voltage: 4V to 80V
  • Clamping Voltage: 27V
  • Mounting Type: surface mount
  • Package: 12-TSSOP
  • Product Status: active
  • Manufacturer: Analog Devices Inc.
  • Series: LT4363

You May Also Be Interested in

Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess