EN
  • EN
  • DE

PM1200HCE330-1

Part No PM1200HCE330-1
Manufacturer Mitsubishi
Catalog Custom Parts (N - R)
Description Mitsubishi HVIPM, High Voltage Intelligent Power Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231524-PM1200HCE330-1
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM1200HCE330-1 CAD Model

Description

The PM1200HCE330-1 is an Intelligent Power Module (IPM) manufactured by Mitsubishi Electric. It is designed for high-power switching applications, providing a compact and efficient solution for controlling electric motors and other inductive loads. This IPM integrates power semiconductors, gate drive circuitry, and protection features into a single package.

Applications:

  • Industrial Motor Drives: Used in variable frequency drives (VFDs) for controlling the speed and torque of AC motors in industrial applications.
  • Electric Vehicles: Employed in electric vehicle (EV) and hybrid electric vehicle (HEV) motor control systems.
  • Renewable Energy Systems: Integrated into solar inverters and wind turbine converters for grid-tie applications.
  • Power Supplies: Used in high-power power supplies for industrial equipment and data centers.
  • HVAC Systems: Found in HVAC systems for controlling the speed of compressors and fans.

Features:

  • High Power Density: Provides high power handling capability in a compact package.
  • Integrated Gate Drive Circuitry: Includes integrated gate drive circuitry for simplified system design and improved performance.
  • Protection Features: Offers built-in protection features such as overcurrent, short-circuit, and overtemperature protection.
  • Low Switching Losses: Designed for low switching losses, improving efficiency and reducing heat generation.
  • Isolated Baseplate: Features an isolated baseplate for easy mounting and thermal management.

Benefits:

  • Simplified System Design: Integrated gate drive circuitry reduces the number of external components required.
  • Improved System Reliability: Built-in protection features enhance system reliability and prevent damage from fault conditions.
  • Increased Efficiency: Low switching losses improve efficiency and reduce energy consumption.
  • Reduced Size and Weight: Compact package reduces the size and weight of the overall system.
  • Enhanced Thermal Performance: Isolated baseplate facilitates efficient heat dissipation.

Additional Details:

The PM1200HCE330-1 utilizes advanced power semiconductor technologies, such as IGBTs (Insulated Gate Bipolar Transistors) or MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors), to achieve high efficiency and reliability. The IPM is typically controlled by a microcontroller or digital signal processor (DSP) that generates the appropriate gate drive signals. The module includes internal sensors for monitoring temperature and current, allowing for real-time control and protection. The PM1200HCE330-1 is designed to meet the stringent requirements of high-power switching applications and is commonly used in demanding industrial and automotive environments. Consult the Mitsubishi Electric datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
QSI
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess