EN
  • EN
  • DE

LMZ10500SE/NOPB

Part No LMZ10500SE/NOPB
Manufacturer Texas Instruments
Catalog External/Internal (Off - Board) DC DC Converters
Description DC DC CONVERTER 0.6-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 3.6V
Current - Output (Max) 650mA
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature -40°C ~ 125°C
Efficiency 95%
Mounting Type Surface Mount
Package / Case 8-SMD Module
Size / Dimension 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Control Features Enable, Active High
Ultra Librarian 3D Model Ultra Librarian LMZ10500SE/NOPB CAD Model

You May Also Be Interested in

Vicor Corporation
DC/DC CONVERTER 24V 5V 12V 75W / DC DC Converter Output Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 60W
Lowest to $0.2645
Cosel USA, Inc.
DC/DC CONVERTER +/-15V 15W / Open Frame DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 30W
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us
Cosel USA, Inc.
DC/DC CONVERTER 12V 30W / Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 3W
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 2X15V 75W / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 50W / DC DC Converter Output Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess