Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Voltage - Working 4 ~ 80V
Manufacturer Homepage www.linear.com
Win Source Part Number 719133-LT4363CMS-2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT4363
Introduction Date December 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT4363CMS-2#PBF CAD Model

Description

The LT4363CMS-2#PBF from Linear Technology is a robust surge stopper designed to protect sensitive electronic circuits from high voltage transients and surges. This advanced circuit protection device is ideal for automotive, industrial, avionics, and many other applications where electronic systems are at risk from unexpected voltage spikes.

Key Features:

  • Wide Operating Voltage Range: The device is capable of handling a wide input voltage range, making it versatile for various applications.
  • Surge Protection: It offers reliable protection against surges, withstanding and controlling high voltage transients to safe levels.
  • Overcurrent Protection: The LT4363CMS-2#PBF includes features to protect against overcurrent conditions, ensuring the longevity and reliability of your electronic components.
  • Adjustable Output Clamp Voltage: Users can set the desired clamp voltage level to match specific circuit requirements, providing tailored protection.
  • Low Quiescent Current: The device maintains a low current draw when idle, preserving battery life in portable applications.
  • Robust Design: It is designed to withstand harsh environments and is housed in a durable MSOP-10 package.

Applications:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunication infrastructure
  • Power supplies and converters

The LT4363CMS-2#PBF is an essential component for any design where electronic systems need to be shielded from voltage spikes. Its ability to control the energy of incoming surges without resorting to crowbar techniques allows the device to prevent damage effectively while ensuring minimal interruption to the operation of the protected system. Its compact and rugged design, combined with Linear Technology's reputation for high-quality and reliable components, makes the LT4363CMS-2#PBF an excellent choice for safeguarding your electronic investments.

You May Also Be Interested in

Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Need more? Email Us
ECAD model for LTC4380HDD-4#TRPBF
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR
Lowest to $2.9690
ECAD model for LTC4368IDD-2#WPBF
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
ECAD model for LT4363HDE-2#TR
Analog Devices Inc.
140V HIGH EFFICIENCY SWITCHING S
Lowest to $15.8748
ECAD model for LTC7862EFE#TRPBF
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $72.7273
ECAD model for LTC4368HMS-2#WPBF
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $72.7273
ECAD model for LTC4368HMS-2#WTRPBF
Flip Electronics.
Surge Suppressor 1 Circuit Adjus
Need more? Email Us
ECAD model for LTC4368HMS-2#3ZZPBF
Bourns Inc.
IC SURGE PROT 650V 3SMD
Lowest to $3.5536
ECAD model for TBU-CA065-100-WH-Q
Analog Devices Inc.
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
ECAD model for LTC7860HMSE#TRPBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1165 $53.5145
30+ $3.3776 $101.3280
46+ $3.2721 $150.5166
64+ $3.1665 $202.6560
82+ $3.0610 $251.0020
110+ $2.7443 $301.8730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 181 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention