EN
  • EN
  • DE

LT4275BHDD#PBF

Part No LT4275BHDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POE CNTRL 1 CHANNEL 10DFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Type Controller (PD)
Number of Channels 1
Power - Max 25.5 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 23V ~ 60V
Current - Supply 2mA (Max)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT4275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -2735-LT4275BHDD#PBF
Standard Package 121
Win Source Part Number 1004306-LT4275BHDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4275BHDD#PBF CAD Model

Description

Product Overview: LT4275BHDD#PBF

The LT4275BHDD#PBF is a cutting-edge Power over Ethernet (PoE) interface controller from Analog Devices Inc., designed to streamline the delivery of power over Ethernet cabling to powered devices (PDs). This sophisticated component is a critical piece in networking and communication equipment, enabling the integration of power and data over a single Ethernet cable, thus reducing the need for additional power supplies and simplifying infrastructure.

Key Features:

  • IEEE 802.3 Compliance: The device is fully compliant with the IEEE 802.3 PoE standard, ensuring compatibility with a wide range of network hardware and facilitating easy integration into existing systems.
  • Advanced Power Management: It features a high-efficiency, switch-mode power supply operation, which allows for excellent power management and reduces overall energy consumption.
  • Robust Thermal Performance: The LT4275BHDD#PBF operates reliably across a wide temperature range, making it suitable for industrial and harsh environment applications.
  • Integrated Surge Protection: Built-in surge protection safeguards the device against voltage spikes, enhancing system reliability and longevity.
  • Flexible Power Options: This controller supports a range of power classifications, enabling it to cater to various PD power requirements.

Applications:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Network Routers and Switches
  • Industrial Controls

Technical Specifications:

The LT4275BHDD#PBF operates with a supply voltage that is compliant with the PoE standard, typically ranging from 37V to 57V. It comes in a compact DFN package, which is ideal for space-constrained applications. The device also includes diagnostic features and LED indicators for status reporting, simplifying troubleshooting and maintenance.

With its robust design and feature-rich capabilities, the LT4275BHDD#PBF from Analog Devices Inc. represents a premier solution for power sourcing equipment manufacturers looking to enhance their products with reliable PoE functionality.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2859 $66.8577
6+ $18.2858 $109.7148
9+ $17.7144 $159.4296
12+ $17.1430 $205.7160
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess