EN
  • EN
  • DE

LMV1091TMX/NOPB

Part No LMV1091TMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 25USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Type Class AB
Output Type 2-Channel (Stereo)
Voltage - Supply 2.7V ~ 5.5V
Features Differential Inputs, Microphone, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 25-µSMD (2.02x2.02)
Package / Case 25-WFBGA
Base Product Number LMV1091
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 848972-LMV1091TMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV1091TMX/NOPB CAD Model

Description

The LMV1091TMX/NOPB is a state-of-the-art dual-input, far-field noise suppression microphone amplifier designed by Texas Instruments. This innovative audio component is specifically engineered to enhance the clarity of voice communication in devices that operate within noisy environments. It is an ideal solution for a range of consumer electronics, including mobile phones, tablets, and other personal communication devices.

Key Features

  • Far-Field Noise Suppression: This technology focuses on capturing the user’s voice while suppressing background noise, ensuring clear audio quality even in challenging environments.
  • Dual Microphone Inputs: The LMV1091TMX/NOPB supports two microphone inputs, which allows for differential noise suppression techniques to be applied, further enhancing voice quality.
  • Low Power Consumption: Designed for battery-operated devices, this amplifier offers exceptional performance without compromising on power efficiency.
  • Enhanced Signal-to-Noise Ratio (SNR): The amplifier is designed to maximize SNR, which is critical for voice recognition and communication applications.

Applications

The LMV1091TMX/NOPB is versatile and can be integrated into a variety of applications where clear voice capture is essential:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • VoIP Systems
  • Conference Speakers
  • Other Personal Communication Devices

Product Specifications

Parameter Value
Package / Case MicroSMD-12
Operating Temperature -30°C to +85°C
Supply Voltage 2.7 V to 5.5 V
Amplifier Type Microphone Amplifier

Environmental Information

The LMV1091TMX/NOPB is compliant with RoHS standards, indicating that it is manufactured with a commitment to environmental responsibility and reducing the presence of hazardous substances.

Ordering Information

The product is available in a tape and reel format, facilitating efficient assembly during the manufacturing process. The NOPB designation indicates that this product is offered in a lead-free package.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4407 $51.2547
50+ $2.0027 $100.1350
78+ $1.9401 $151.3278
107+ $1.8775 $200.8925
138+ $1.8149 $250.4562
185+ $1.6272 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 795 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess