EN
  • EN
  • DE

LT3743IFE

Part No LT3743IFE
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 20A 28-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 28-TSSOP-EP
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844214-LT3743IFE
Ultra Librarian 3D Model Ultra Librarian LT3743IFE CAD Model

Description

The LT3743IFE is a cutting-edge, high-performance DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This innovative product is specifically tailored for driving LEDs and is capable of delivering up to 20A of continuous output current. With its wide input voltage range from 5.5V to 36V, the LT3743IFE is highly versatile and can be used in a variety of applications, including industrial, automotive, and architectural lighting.

Key Features

  • High Output Current: Capable of delivering up to 20A, this driver can power a large array of LEDs for high-intensity applications.
  • Wide Input Voltage Range: Operates with an input voltage range from 5.5V to 36V, making it suitable for use with a variety of power supplies.
  • Efficient: The LT3743IFE boasts high efficiency, which is crucial for reducing heat and increasing reliability in LED applications.
  • Adjustable Frequency: With an adjustable switching frequency from 100kHz to 1MHz, designers can optimize the driver for size, efficiency, and performance.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the system under extreme conditions.

Applications

  • Industrial and Automotive Lighting
  • Architectural Detail Lighting
  • General Purpose LED Illumination
  • LED Backlighting

Technical Specifications

The LT3743IFE operates with an external PWM dimming range of 3000:1, which allows for precise control over lighting conditions. It also features internal spread spectrum frequency modulation to minimize EMI concerns, a critical feature for applications sensitive to electromagnetic interference. Additionally, the device offers open LED protection and has a programmable fault restart timer for enhanced safety and reliability.

Conclusion

With its robust design, high current capability, and extensive feature set, the LT3743IFE from Analog Devices Inc. stands out as an exceptional choice for anyone looking to drive high-power LEDs efficiently and reliably. Whether for industrial, automotive, or decorative applications, this LED driver integrates seamlessly to deliver consistent, high-quality lighting performance.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,322 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess