EN
  • EN
  • DE

LT3652HVIMSE#PBF

Part No LT3652HVIMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 4-5CL 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Charger IC Multi-Chemistry 12-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 12-MSOP-EP
Family Name LT3652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924184-LT3652HVIMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3652HVIMSE#PBF CAD Model

Description

Product Overview: LT3652HVIMSE#PBF

The LT3652HVIMSE#PBF is a highly efficient power management IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced charging controller is specifically engineered for modern battery chemistry applications, providing a complete charging solution for a wide range of battery types including lead-acid, Li-Ion, and Li-Polymer batteries.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.95V to 34V, making it versatile for various power supply conditions.
  • High Voltage Capability: The 'HV' in its name indicates high voltage, and the LT3652HVIMSE#PBF can handle up to 34V, suitable for automotive and industrial environments where higher voltage levels are common.
  • Adjustable Charging Current: Users can set the charge current from 1mA to 2A according to the requirements of the specific battery, providing flexibility and optimization for charging efficiency.
  • Programmable Charge Voltage: The charge voltage is programmable up to 14.4V, which is ideal for lead-acid batteries, as well as the popular 4.2V/cell Li-Ion chemistry.
  • MPPT Capability: The LT3652HVIMSE#PBF includes Maximum Power Point Tracking (MPPT), which is essential for solar-powered applications, ensuring the maximum energy extraction from solar panels.
  • Temperature Monitoring: The device features an internal temperature sensor that helps protect the battery by suspending charging if it detects an unsafe temperature condition.
  • Robust Protection Features: It includes protection against overvoltage, undervoltage, overtemperature, and short-circuit conditions, enhancing the safety and longevity of the connected battery.

Applications

The LT3652HVIMSE#PBF is ideal for a broad array of applications, including:

  • Solar-Powered Systems
  • Portable Handheld Devices
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)
  • Industrial Power Systems

Conclusion

With its high-efficiency charging, wide input voltage range, and robust protection features, the LT3652HVIMSE#PBF from Analog Devices Inc. is a top-tier solution for designers looking to implement reliable and flexible battery charging in their applications. Its MPPT capability makes it particularly well-suited for energy-harvesting applications, such as solar-powered devices, where maximizing energy utilization is crucial.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8202 $51.2808
10+ $10.5192 $105.1920
15+ $10.1904 $152.8560
21+ $9.8617 $207.0957
27+ $9.5330 $257.3910
36+ $8.5468 $307.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess