EN
  • EN
  • DE

LT3650EDD-8.2#PBF

Part No LT3650EDD-8.2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 8.2V
Voltage - Supply (Max) 32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3650
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878721-LT3650EDD-8.2#PBF
Ultra Librarian 3D Model Ultra Librarian LT3650EDD-8.2#PBF CAD Model

Description

Product Overview: LT3650EDD-8.2#PBF

The LT3650EDD-8.2#PBF is a high-performance battery charger IC manufactured by Analog Devices Inc., designed to efficiently charge single-cell lithium-ion or lithium-polymer batteries. This compact and versatile power management solution comes in a small, low-profile (3mm x 3mm) DFN package, making it an ideal choice for space-constrained applications such as portable devices, medical equipment, and backup power systems.

Key Features

  • Accurate Charge Voltage: The LT3650EDD-8.2#PBF provides a precise final float voltage accuracy of ±0.5% at 25°C and ±1% over the full temperature range, ensuring the battery is charged correctly to maximize its lifespan and performance.
  • Programmable Charge Rate: The charge current is programmable up to 2A, which allows for flexibility in the design and optimization of the charging profile for specific battery requirements.
  • Charge Termination: The device includes an automatic charge termination feature based on the C/10 rule, which helps to prevent overcharging and maintain battery health.
  • Thermal Regulation: To protect against overheating, the LT3650EDD-8.2#PBF incorporates thermal regulation that reduces the charge current if the internal temperature of the IC exceeds a preset threshold.

Protection Features

  • Reverse Battery Protection: The IC prevents damage to the charger if the battery is accidentally connected in reverse.
  • Overvoltage Protection: The device includes an overvoltage protection circuit that safeguards the battery from being charged above its specified voltage.
  • Input Supply Overvoltage Lockout (OVLO): This feature ensures that the charger does not operate if the input supply voltage exceeds a certain limit, preventing potential damage to the system.

Applications

  • Portable Consumer Electronics
  • Medical and Healthcare Devices
  • Industrial and Instrumentation Equipment
  • Backup Power Systems

The LT3650EDD-8.2#PBF from Analog Devices Inc. offers an optimal balance between performance, protection, and design flexibility, making it a top choice for engineers and designers looking to implement a reliable and efficient battery charging solution in their products.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess