EN
  • EN
  • DE

DS2704G-CB+T&R

Part No DS2704G-CB+T&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description EEPROM Serial-1Wire 1.25K-bit 5Pages x 32 3.3V/5V 6-Pin TDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Density 1.3 kb
Interface Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -30 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Pins 6
Radiation Hardening No
RoHS Compliant
Win Source Part Number 973592-DS2704G-CB+T&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2704G-CB+T&R CAD Model

Description

Product Overview: DS2704G-CB+T&R from Maxim Integrated

The DS2704G-CB+T&R is a high-performance, cost-effective battery pack authentication IC developed by Maxim Integrated, a renowned leader in innovative analog and mixed-signal products. This integrated circuit is specifically designed to provide a secure authentication solution for Li+ battery packs, ensuring that only authorized batteries are used with electronic devices, thereby protecting both the device and the user from potential harm caused by counterfeit or substandard batteries.

Key Features

  • Secure SHA-1 Authentication: The DS2704G-CB+T&R uses the SHA-1 (Secure Hash Algorithm 1) cryptographic algorithm to authenticate battery packs, offering a high level of security against unauthorized access and use.
  • 1-Wire Interface: The device operates with a minimal 1-Wire interface, which simplifies the connection between the battery pack and the host system, reducing the number of contacts and associated costs.
  • Low Power Consumption: Designed with power efficiency in mind, the IC consumes minimal power, making it ideal for battery-powered applications where energy conservation is critical.
  • EEPROM Memory: It includes user-programmable EEPROM memory that can be used to store battery parameters and usage data, which can be critical for battery management systems.

Applications

  • Notebook and Tablet Computers
  • Portable Medical Devices
  • Handheld Instruments
  • Smart Batteries

Product Specifications

  • Package: The DS2704G-CB+T&R comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for various environments and applications.
  • Supply Voltage: The IC is designed to work with a supply voltage that is compatible with common battery pack voltages.

The DS2704G-CB+T&R from Maxim Integrated is a reliable and secure solution for battery pack authentication, enhancing the safety and integrity of electronic systems. By integrating this IC, manufacturers can protect their devices from the risks associated with non-genuine batteries and provide a higher level of security for their customers.

Please note that specifications are subject to change. For the most current information and full datasheet, visit Maxim Integrated's official website or contact their customer support.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess