EN
  • EN
  • DE

JM38510/13501BGA

Part No JM38510/13501BGA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 600KHZ TO-99-8 / Op Amp Single Ultra Low Offset Voltage Amplifier ±20V 8-Pin TO-99 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series *
Packaging Tube
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 777692-JM38510/13501BGA
Popularity Medium
Supply and Demand Status Limited
Family Name JM38510
Introduction Date August 11, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian JM38510/13501BGA CAD Model

Description

Analog Devices Inc. JM38510/13501BGA Product Overview

The JM38510/13501BGA from Analog Devices Inc. is a high-performance microcircuit that embodies the cutting-edge technology for which Analog Devices is renowned. This precision device is designed to cater to a wide array of applications, particularly in demanding environments where reliability and accuracy are paramount.

Constructed with meticulous attention to detail, this product is part of the military-grade series of components, ensuring it meets the stringent standards required for military and aerospace applications. The robust design of the JM38510/13501BGA guarantees operation under extreme conditions, making it an ideal choice for systems that must perform reliably in harsh environments.

The JM38510/13501BGA is encapsulated in a durable BGA (Ball Grid Array) package, which not only provides superior thermal performance but also enhances the electrical connectivity with the PCB (Printed Circuit Board). This type of packaging allows for a more compact footprint on the board, which is crucial for designs where space is at a premium.

Key features of the JM38510/13501BGA include its high-speed data processing capabilities and low power consumption. The device integrates seamlessly with other components, offering designers flexibility and ease of use in complex circuit designs. Its high level of integration reduces the need for additional external components, thus simplifying the overall design and potentially reducing costs.

Analog Devices Inc. is committed to quality, and the JM38510/13501BGA is no exception. It is manufactured under the strictest quality control procedures, ensuring that each component meets the high standards expected by customers. The product is also supported by comprehensive technical documentation, providing designers with the detailed information necessary to incorporate the device into their systems effectively.

In summary, the JM38510/13501BGA from Analog Devices Inc. is a testament to the company's dedication to delivering high-quality, reliable components for critical applications. Whether used in communication systems, avionics, or any other system requiring high precision and durability, this product stands out as a superior choice for engineers and designers.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5224 $99.0448
3+ $46.3881 $139.1643
4+ $44.8209 $179.2836
5+ $41.6866 $208.4330
7+ $40.1195 $280.8365
8+ $38.5523 $308.4184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess