Product Overview: AD621ARZ-R7
The AD621ARZ-R7 is a high precision, low power instrumentation amplifier designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This amplifier is known for its ease of use and its flexibility, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered devices.
Key Features
- High Accuracy: The AD621ARZ-R7 offers excellent accuracy with a gain error of only ±0.15% at G = 10, ensuring reliable performance in critical measurement applications.
- Low Power Consumption: With a supply current of just 1.3 mA max, this device is optimized for power-sensitive applications.
- Wide Gain Range: The gain is set with a single external resistor, which allows for gains of 1 to 10000, providing flexibility for different use cases.
- Low Offset Voltage: The offset voltage is only 50 µV max, which minimizes errors in measurement.
- Low Noise: A low input noise voltage of 9 nV/√Hz at 1 kHz allows for precise signal amplification without significant degradation.
Applications
- Medical Instrumentation: The AD621ARZ-R7's precision and low power consumption make it suitable for sensitive medical devices such as ECG and EEG monitors.
- Industrial Process Controls: Its robustness and accuracy are ideal for controlling and monitoring industrial processes.
- Battery Powered Devices: The low power requirement of the AD621ARZ-R7 means it can be used in portable devices without significantly impacting battery life.
Product Details
The AD621ARZ-R7 is available in a compact SOIC-8 package, making it suitable for space-constrained applications. It operates over a wide supply range of ±2.3 V to ±18 V, and it is specified for the industrial temperature range of -40°C to +85°C. Its rail-to-rail output stage enables the amplifier to drive capacitive loads effectively, which is beneficial in analog-to-digital conversion applications.
With its combination of performance, ease of use, and versatility, the AD621ARZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and efficiency of their systems.