EN
  • EN
  • DE

IA88C00-PLC68I-R-0

Part No IA88C00-PLC68I-R-0
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 32
Program Memory Type ROMless
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 68-LCC (J-Lead)
Win Source Part Number 204971-IA88C00-PLC68I-R-0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IA88C00-PLC68I-R-0 CAD Model

Description

Product Overview: IA88C00-PLC68I-R-0 by Analog Devices Inc.

The IA88C00-PLC68I-R-0 is a cutting-edge component manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to meet the rigorous demands of industrial, automotive, and consumer applications where reliability and precision are paramount.

As part of Analog Devices' commitment to innovation, the IA88C00-PLC68I-R-0 integrates advanced features that ensure exceptional performance in a variety of settings. Its robust design is tailored to operate reliably in challenging environments, making it an ideal choice for designers looking to enhance the efficiency and durability of their systems.

Key Features:

  • High Precision: The IA88C00-PLC68I-R-0 delivers accurate and stable performance, which is crucial for applications requiring precise measurements and control.
  • Rugged Construction: Built to withstand harsh industrial conditions, this product maintains its functionality in extreme temperatures and under mechanical stress.
  • Longevity: Analog Devices Inc. is known for producing components that have a long operational life, and the IA88C00-PLC68I-R-0 is no exception, providing a reliable solution over extended periods.
  • Integration: The device is designed for easy integration into existing systems, allowing for seamless upgrades and implementation in new designs.

Applications:

  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Signal Processing
  • Control Systems

Analog Devices Inc. is renowned for its dedication to quality and performance. The IA88C00-PLC68I-R-0 exemplifies this, providing a reliable and high-performing component that engineers and designers can trust for their most demanding applications. With its blend of durability, precision, and ease of integration, the IA88C00-PLC68I-R-0 stands out as an exceptional choice for a broad range of electronic systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess