EN
  • EN
  • DE

ACT8896Q4I133-T

Part No ACT8896Q4I133-T
Manufacturer Active-Semi International Inc.
Catalog PMIC - Power Management - Specialized
Description IC Reg Buck Ldo 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Operating Supply Current 420 µA
RoHS Compliant
Win Source Part Number 1132873-ACT8896Q4I133-T
Categories PMIC - Power Management - Specialized
Manufacturer Active-Semi International Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT8896Q4I133-T CAD Model

Description

The ACT8896Q4I133-T is a highly integrated PMIC (Power Management Integrated Circuit) from Active-Semi International Inc. It is designed for a variety of applications requiring efficient power management, including portable devices, wearables, and IoT solutions. This PMIC integrates multiple power conversion and management functions into a single chip, reducing the bill of materials and board space required.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Portable media players
  • Handheld gaming consoles

Features:

  • Multiple Buck Converters: Offers several buck converters for efficient voltage regulation.
  • LDO Regulators: Includes low-dropout (LDO) regulators for powering sensitive analog circuitry.
  • Power Path Management: Optimizes power distribution between different sources (e.g., battery and USB).
  • I2C Interface: Allows for flexible control and monitoring via an I2C communication interface.
  • Overvoltage Protection: Protects the device from overvoltage conditions.
  • Overtemperature Protection: Prevents damage due to excessive heat.
  • Short-Circuit Protection: Safeguards the device against short circuits.

Benefits:

  • High Efficiency: Minimizes power loss and extends battery life.
  • Small Footprint: Reduces board space requirements, enabling smaller and more compact designs.
  • Simplified Design: Integrates multiple functions into a single chip, simplifying system design.
  • Improved Reliability: Offers comprehensive protection features, enhancing system reliability.
  • Programmability: The I2C interface allows for flexible configuration and control.

Additional Details:

The ACT8896Q4I133-T is typically available in a compact QFN (Quad Flat No-Leads) package. The specific number of buck converters and LDO regulators, as well as their voltage and current ratings, will vary depending on the exact configuration. It is designed to operate over a wide input voltage range and supports various battery chemistries. For detailed technical specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess