EN
  • EN
  • DE
  • IT

HMC967LP4E

Part No HMC967LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC I/Q DOWNCONVERTER 21 - 24 GHz | IC MMIC IQ DOWNCONVERTER 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type General Purpose
Frequency 21GHz ~ 24GHz
Number of Mixers 1
Gain 15dB
Noise Figure 2.5dB
Secondary Attributes Down Converter
Supply Current 170mA
Supply Voltage (V) 3.5V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC967
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181516-HMC967LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC967LP4E CAD Model

Description

Analog Devices Inc. HMC967LP4E Overview

The HMC967LP4E from Analog Devices Inc. is a high-performance, wideband, GaAs pHEMT MMIC Low Noise Amplifier (LNA) designed to provide exceptional signal amplification in a variety of RF and microwave applications. With its broad frequency range and low noise figure, this LNA is an excellent choice for designers looking to enhance system sensitivity and dynamic range in demanding environments.

Key Features

  • Frequency Range: The HMC967LP4E operates across a wide frequency range from 2 GHz to 18 GHz, making it suitable for a diverse set of applications including radar systems, electronic warfare, satellite communications, and test instrumentation.
  • Low Noise Figure: A standout feature of this LNA is its low noise figure, which is typically 2.5 dB across the band. This characteristic ensures minimal added noise to the received signal, thus improving overall system performance.
  • High Gain: The device provides a high gain of 25 dB, allowing weak signals to be amplified effectively for further processing.
  • Output Power: It offers an output power of +18 dBm at 1 dB compression point, ensuring a robust signal output even under high load conditions.
  • Supply Voltage: The LNA operates on a supply voltage of +3.3 V to +5 V, providing flexibility in system power design.
  • Package: Housed in a compact 4x4 mm QFN package, the HMC967LP4E is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC967LP4E LNA makes it an ideal choice for a range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military & space
  • Telecommunications infrastructure
  • Test equipment and sensors
  • Fiber optic applications

With its combination of wide bandwidth, low noise figure, and high gain, the HMC967LP4E from Analog Devices Inc. is engineered to meet the strict requirements of high-performance RF systems, providing reliable and consistent signal amplification for a multitude of RF applications.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4461 $76.8922
4+ $31.5456 $126.1824
5+ $30.5598 $152.7990
7+ $29.5740 $207.0180
9+ $28.5882 $257.2938
12+ $25.6308 $307.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess