EN
  • EN
  • DE

HMC960LP4E

Part No HMC960LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description DC - 100 MHz DUAL Digital Variable Ga in AmplifieR with Driver | IC RF AMP GP 0HZ-100MHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 100MHz
Gain 40dB
Noise Figure 6dB
RF Type General Purpose
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 70mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC960
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181514-HMC960LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC960LP4E CAD Model

Description

Analog Devices Inc. HMC960LP4E Product Overview

The HMC960LP4E from Analog Devices Inc. is a high-performance, wideband, programmable gain amplifier (PGA) designed to meet the demanding needs of communication and instrumentation applications. This versatile component is engineered to provide precise gain control, excellent linearity, and a high dynamic range, making it an ideal choice for a variety of systems including wireless infrastructure, radar, test equipment, and electronic warfare.

Key Features

  • Frequency Range: The HMC960LP4E operates over a broad frequency range, making it well-suited for multi-band and broadband applications.
  • Programmable Gain: With its digital gain control interface, users can program the gain in 0.5 dB steps, allowing for fine-tuning and adaptability in complex signal chains.
  • High Linearity: The device offers outstanding linearity, which is critical for maintaining signal fidelity and reducing distortion in high-performance systems.
  • Dynamic Range: Its high dynamic range ensures that the amplifier can handle a wide range of input signal levels without compromising performance.
  • Output Power: The HMC960LP4E delivers robust output power, contributing to its ability to drive subsequent stages in the signal chain effectively.
  • Low Noise Figure: With a low noise figure, the amplifier minimizes additional noise, preserving the quality of the received signal.
  • Package: Enclosed in a compact 4x4 mm QFN package, the HMC960LP4E is designed for space-constrained applications while still offering exceptional thermal performance.

Applications

  • Wireless Infrastructure (LTE, WCDMA, TD-SCDMA)
  • Radar and Satellite Communications
  • Test and Measurement Equipment
  • Electronic Warfare and Defense Systems

Analog Devices Inc. is renowned for its expertise in designing and manufacturing high-performance semiconductors. The HMC960LP4E is a testament to their commitment to providing innovative solutions that push the boundaries of what's possible in electronic design. With its combination of flexibility, performance, and reliability, the HMC960LP4E is an excellent choice for professionals looking to enhance their system's capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess