EN
  • EN
  • DE

HMC892LP5ETR

Part No HMC892LP5ETR
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER BAND PASS 32SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000315-HMC892LP5ETR
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Interface Filters - Active
Package Tape & Reel (TR) \Cut Tape (CT)
Voltage - Supply 0V ~ 14V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC892
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian HMC892LP5ETR CAD Model

Description

Product Overview: HMC892LP5ETR by Analog Devices Inc.

The HMC892LP5ETR is a high-performance, wideband Direct Digital Synthesizer (DDS) from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to deliver a high level of spectral purity and frequency agility, making it an ideal choice for a variety of applications including communications, test equipment, and radar systems.

Key Features

  • Wide Frequency Range: The HMC892LP5ETR operates over a broad frequency spectrum, providing users with the flexibility to use it in multiple applications without the need for different synthesizer models.
  • High Resolution: With its advanced architecture, the device offers fine frequency resolution, enabling precise signal generation and modulation.
  • Low Phase Noise: The DDS exhibits exceptionally low phase noise, ensuring clean and stable signal outputs which are critical for high-performance systems.
  • Programmable Modulation Capability: It supports various modulation schemes, including phase modulation and frequency modulation, which can be easily programmed to meet specific application requirements.
  • Compact Form Factor: Housed in a compact LP5E package, the HMC892LP5ETR is suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC892LP5ETR makes it a prime choice for numerous applications. It is widely used in:

  • Wireless communication systems
  • Instrumentation and test equipment
  • Radar and satellite subsystems
  • Signal generators and synthesizers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC892LP5ETR is no exception. It is built to meet the highest industry standards and undergoes rigorous testing to ensure performance and durability in the most demanding environments.

Technical Specifications

The HMC892LP5ETR features a 48-lead surface mount package and is RoHS compliant. For detailed technical specifications, please refer to the product datasheet and user manuals provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $207.1429 $207.1429
2+ $185.7143 $371.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess