EN
  • EN
  • DE

HMC881ALP5E

Part No HMC881ALP5E
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description LPF, TUNABLE, 2.2 TO 4 GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000429-HMC881ALP5E
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface -Filters - Active
Package Strip
Voltage - Supply 0V ~ 14V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number HMC881
Ultra Librarian 3D Model Ultra Librarian HMC881ALP5E CAD Model

Description

Product Overview: HMC881ALP5E by Analog Devices Inc.

The HMC881ALP5E is a state-of-the-art RF (Radio Frequency) mixer product from Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance mixer is part of the Hittite Microwave Corporation product line, which has been integrated into Analog Devices. It is designed to offer exceptional RF performance and versatility, making it an ideal choice for a wide range of applications, including telecommunications, satellite systems, and test instrumentation.

Key Features

  • Frequency Range: The HMC881ALP5E operates over a broad frequency range, making it suitable for various signal conversion applications.
  • Conversion Loss: It boasts a low conversion loss, which ensures efficient signal processing with minimal signal degradation.
  • LO/RF Isolation: The mixer provides excellent isolation between the Local Oscillator (LO) and RF ports, reducing interference and improving signal integrity.
  • IP3 Performance: With a high third-order intercept point (IP3), the HMC881ALP5E offers improved linearity, which is critical in maintaining signal fidelity in complex RF systems.
  • Package: Encased in a compact LP5E package, the mixer is designed for easy integration into a variety of circuit designs.

Applications

The versatility of the HMC881ALP5E mixer makes it suitable for a multitude of RF applications. It is commonly used in:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The HMC881ALP5E is manufactured with this commitment in mind, ensuring reliability and performance consistency. Furthermore, Analog Devices offers comprehensive technical support and documentation, assisting customers in integrating this mixer into their systems with confidence.

In summary, the HMC881ALP5E from Analog Devices Inc. is a superior mixer choice for designers looking to enhance their RF systems with a component that offers a blend of performance, efficiency, and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess