EN
  • EN
  • DE

BP2C1+

Part No BP2C1+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description BP2C1+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Series -
Package Bulk
Product Status Obsolete
Insertion Loss 0.4dB
Frequency 650 MHz ~ 1.1 GHz
Specifications Isolation (Min) 10dB, 3° Imbalance (Max), 1.35 VSWR (Typ)
Size / Dimension 0.210" L x 0.163" W x 0.077" H (5.33mm x 4.14mm x 1.96mm)
Package / Case 8-SOIC (0.154", 3.90mm Width)
ECCN OBSOLETE
Win Source Part Number 1377993-BP2C1+
Ultra Librarian 3D Model Ultra Librarian BP2C1+ CAD Model

Description

The Mini-Circuits RF Power Divider/Splitter is an obsolete product in the RF and Wireless - RF Power Dividers/Splitters category.

  • Frequency Range: 650 MHz to 1.1 GHz
  • Package: 8-SOIC
  • Size: 0.210" L x 0.163" W x 0.077" H (5.33mm x 4.14mm x 1.96mm)
  • Insertion Loss: 0.4dB
  • Isolation: at least 10dB
  • Imbalance:
  • VSWR: Typically 1.35
  • Status: Obsolete

You May Also Be Interested in

MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
RF POWER DIVIDER 10MHZ-2GHZ 8SMD
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER, 2 WAY, 2-20GHZ, 3
Lowest to $63.7091
MACOM Technology Solutions
POWER DIVIDER,2-WAY,TO-5
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,4-WAY,
Need more? Email Us
MACOM Technology Solutions
2-WAY POWER DIVIDER,LEAD FREE VE
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,8-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2WAY,25DB INSERTIO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess