Product Overview: HMC798ALC4 - Analog Devices Inc.
The HMC798ALC4 is a high-performance, wideband Double-Balanced Mixer, designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This mixer product is engineered to deliver exceptional signal processing capabilities for a variety of applications, including but not limited to, telecommunications, military systems, and test equipment.
Key Features
- Frequency Range: The HMC798ALC4 operates over a broad frequency range, making it versatile for different RF (Radio Frequency) and IF (Intermediate Frequency) applications.
- Conversion Loss: It boasts a low conversion loss, which translates to efficient signal conversion and minimal degradation, ensuring high-quality signal integrity.
- Isolation: Excellent LO to RF and LO to IF isolation figures are a hallmark of this device, which helps in maintaining signal purity by minimizing crosstalk and leakage.
- Input IP3: The high input third-order intercept point indicates the mixer's ability to maintain linearity and dynamic range, even in the presence of strong interference signals.
- Package: The HMC798ALC4 comes in a compact, RoHS compliant LCC package, which is suitable for space-constrained applications and ensures environmental compliance.
Applications
The mixer's wideband capability and robust performance make it ideal for a range of applications, including:
- Point-to-point and point-to-multipoint radios
- Military radar and ECM (Electronic Counter Measures)
- Space and satellite communications
- Test equipment and sensors
Technical Specifications
| Parameter |
Value |
| RF Frequency Range |
24 GHz to 34 GHz |
| LO Frequency Range |
24 GHz to 34 GHz |
| IF Frequency Range |
DC to 10 GHz |
| Conversion Loss |
9 dB typical |
| LO/RF Isolation |
37 dB typical |
| LO/IF Isolation |
27 dB typical |
| Input IP3 |
+22 dBm typical |
The HMC798ALC4 by Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge technology for advanced RF signal processing needs. With its robust design and high functionality, it stands as a critical component for any system requiring high-performance mixing capabilities.