EN
  • EN
  • DE

HMC271ALP4ETR

Part No HMC271ALP4ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31DB 50OHM 24VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Attenuation Value 31dB
Frequency Range 700MHz ~ 3.7GHz
Impedance 50 Ohms
Manufacturer Package 24-VFQFN Exposed Pad
Family Part Number HMC271
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 714374-HMC271ALP4ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC271ALP4ETR CAD Model

Description

Analog Devices Inc. Presents the HMC271ALP4ETR RF Switch

The HMC271ALP4ETR from Analog Devices Inc. is a high-performance, non-reflective Single Pole Four Throw (SP4T) RF switch designed for a broad range of applications, including cellular infrastructure, test equipment, and satellite communications. This versatile component is part of Analog Devices' Hittite Microwave product line, renowned for their reliability and cutting-edge performance in the RF, microwave, and millimeter-wave domains.

Key Features

  • Frequency Range: The HMC271ALP4ETR operates over a wide frequency range from DC to 3.5 GHz, making it suitable for various RF applications.
  • High Isolation: With isolation levels of up to 47 dB, the switch ensures minimal crosstalk between channels, providing a clear signal path in complex RF systems.
  • Low Insertion Loss: The low insertion loss of typically 1.5 dB at 2 GHz enhances overall system performance by preserving signal integrity.
  • High Linearity: Exhibiting an Input IP3 of +55 dBm, the HMC271ALP4ETR maintains signal fidelity even at high input power levels.
  • Non-reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is critical for maintaining the quality of high-speed data transmissions.

Package and Integration

The HMC271ALP4ETR is housed in a compact 4x4 mm QFN-24 package, which is ideal for space-constrained applications. The switch integrates easily into existing designs, thanks to its surface-mount form factor and compatibility with standard manufacturing processes.

Control Interface

Control of the switch is facilitated through a simple TTL/CMOS-compatible logic interface, which allows for straightforward integration with digital control circuitry. This user-friendly interface ensures that the HMC271ALP4ETR can be quickly and easily incorporated into a wide variety of RF systems.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • RF and Microwave Radio Systems

Analog Devices Inc.'s HMC271ALP4ETR represents a blend of performance, integration, and quality, making it an excellent choice for designers seeking to enhance their RF systems with a reliable and efficient switching solution.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess