EN
  • EN
  • DE

HMC687LP4E

Part No HMC687LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER BICMOS 24-QFN  /  RF Mixer IC LTE, WiMax Up/Down Converter 1.7GHz ~ 2.2GHz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type LTE, WiMax
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Current - Supply 120mA
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC687
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC687LP4E,1127-1527,Q13985328-A,2156-HMC687LP4E-505,HMC687LP4E-CRL
Standard Package 1
Win Source Part Number 1005587-HMC687LP4E
Ultra Librarian 3D Model Ultra Librarian HMC687LP4E CAD Model

Description

The HMC687LP4E from Analog Devices Inc. is a high-performance, double-balanced mixer that offers a versatile solution for frequency conversion in a variety of RF and IF applications. Designed with attention to detail, this mixer component is part of the Hittite Microwave product line, which is known for its quality and reliability in the field of microwave technology.

Key Features

  • Frequency Range: The HMC687LP4E operates over a broad frequency range, making it suitable for diverse applications in the RF and microwave domain. It is capable of handling RF frequencies from 11 GHz to 20 GHz and LO frequencies from 11 GHz to 21 GHz, while the IF frequency range is from DC to 3 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains a balance between conversion efficiency and signal fidelity, ensuring minimal signal degradation during the frequency mixing process.
  • High Isolation: The mixer boasts excellent LO to RF and LO to IF isolation, measuring 45 dB and 35 dB respectively. This high isolation performance helps to minimize crosstalk and improve overall system performance.
  • Integrated LO Amplifier: The HMC687LP4E includes an integrated LO amplifier, which simplifies the design and reduces the need for additional components in the signal chain.
  • Surface-Mount Package: Packaged in a compact 4x4 mm QFN package, the HMC687LP4E is designed for surface mounting, making it ideal for space-constrained applications.

Applications

The HMC687LP4E is well-suited for a range of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Satellite Communications
  • Fiber Optic Applications

Conclusion

In summary, the HMC687LP4E from Analog Devices Inc. is a versatile and efficient solution for RF and IF mixing applications. Its wide frequency range, low conversion loss, high isolation, and integrated LO amplifier, all packed into a small QFN package, make it an excellent choice for designers looking to optimize their systems for performance and space. Whether for commercial or military use, the HMC687LP4E stands out as a robust component in any high-frequency signal chain.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5865 $74.5865
2+ $72.2557 $144.5114
3+ $69.9249 $209.7747
4+ $67.5940 $270.3760
5+ $60.6016 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess