EN
  • EN
  • DE

HMC554ALC3BTR

Part No HMC554ALC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL 12SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Mixer IC VSAT - 11GHz ~ 20GHz 12-CLCC (2.9x2.9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 12-CLCC Exposed Pad
Case / Package 12-CLCC (2.9x2.9)
Family Name HMC554
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC554ALC3BTR-ND, 505-HMC554ALC3BCT, 505-HMC554ALC3BTR, 505-HMC554ALC3BDKR
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920452-HMC554ALC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC554ALC3BTR CAD Model

Description

Product Overview: HMC554ALC3BTR by Analog Devices Inc.

The HMC554ALC3BTR is a high-performance, passive double-balanced mixer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device offers a unique combination of wide bandwidth, excellent isolation, and a compact form factor, making it an ideal choice for a variety of radio frequency (RF) and microwave applications.

Key Features

  • Wide Frequency Range: The HMC554ALC3BTR operates over a broad frequency range, with the RF and LO frequency from 6 GHz to 14 GHz and the IF frequency from DC to 4 GHz. This wide range makes it suitable for diverse applications, including point-to-point radios, satellite communications, and military systems.
  • High Isolation: The mixer provides excellent isolation between its ports. This characteristic minimizes signal leakage and ensures high-quality signal integrity, which is crucial for both transmit and receive signal chains.
  • Low Conversion Loss: With its low conversion loss, the HMC554ALC3BTR ensures efficient signal conversion, which is vital for maintaining the overall system performance.
  • Compact Surface-Mount Package: Housed in a RoHS-compliant 3x3 mm ceramic QFN package, the mixer is designed for easy integration into space-constrained applications.

Applications

The versatile nature of the HMC554ALC3BTR makes it suitable for a wide range of applications, including:

  • Test Equipment and Sensors
  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Satellite Communications Systems
  • Wireless Infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC554ALC3BTR is no exception. It is fabricated using a GaAs MESFET process, which provides consistent performance and durability. The device is also subjected to rigorous testing to ensure it meets the high standards expected from Analog Devices products.

In summary, the HMC554ALC3BTR from Analog Devices Inc. is a versatile and efficient mixer that provides excellent performance across a wide range of frequencies. Its high isolation, low conversion loss, and compact packaging make it an excellent choice for engineers looking to enhance their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9706 $113.9706
2+ $110.2942 $220.5884
3+ $106.6177 $319.8531
4+ $95.5883 $382.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess