EN
  • EN
  • DE

HMC520-SX

Part No HMC520-SX
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER DIE 1=2PCS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Frequency 6GHz ~ 10GHz
Number of Mixers 2
Secondary Attributes Up Converter
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC520
Standard Package 2 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873768-HMC520-SX
Ultra Librarian 3D Model Ultra Librarian HMC520-SX CAD Model

Description

Analog Devices Inc. HMC520-SX Product Overview

The HMC520-SX from Analog Devices Inc. is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) designed to offer exceptional signal amplification for a wide range of applications. This RF/microwave amplifier operates within the 17 to 40 GHz frequency range, making it an ideal choice for demanding applications in the fields of telecommunications, radar systems, electronic warfare, and satellite communications.

Key Features

  • Frequency Range: The device operates across a broad frequency range from 17 GHz to 40 GHz, catering to various high-frequency applications.
  • Gain: It provides a high gain of 14 dB typical, ensuring that weak signals are effectively amplified for further processing.
  • Noise Figure: With a low noise figure of 2.5 dB typical, the HMC520-SX offers clear signal amplification with minimal added noise, preserving signal integrity.
  • Output Power: The device delivers an output power of +19 dBm at 1 dB compression point, providing a robust signal for downstream components.
  • Input/Output Return Loss: It features excellent input and output return loss, minimizing signal reflections and losses.
  • Supply Voltage: The LNA operates with a supply voltage of +3.3V, accommodating common system power rails.

Applications

  • Point-to-Point Radios
  • Point-to-Multipoint Radios & VSAT
  • Test Equipment & Sensors
  • Military & Space
  • Fiber Optic Applications

Package and Quality

The HMC520-SX comes in a RoHS compliant, 4x4 mm surface-mount package that is compatible with automated assembly equipment, facilitating easy integration into a variety of systems. The device is also built to meet the stringent quality standards expected from Analog Devices Inc., ensuring reliability and performance consistency across different environmental conditions.

Overall, the HMC520-SX from Analog Devices Inc. represents a blend of performance, quality, and versatility, making it a superior choice for professionals seeking an LNA that can deliver exceptional results in high-frequency applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Lowest to $22.1890
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0715 $63.5005
16+ $7.4433 $119.0928
25+ $7.2108 $180.2700
34+ $6.9782 $237.2588
43+ $6.7456 $290.0608
58+ $6.0477 $350.7666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess