EN
  • EN
  • DE

HMC508LP5ETR

Part No HMC508LP5ETR
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 3.875GHZ/7.75GHZ 2-13V 5X5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency Range 3.65 ~ 4.1GHz, 7.3 ~ 8.2GHz
Frequency - Center 3.875GHz, 7.75GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 20
Icc Max 280mA
Pushing (MHz/V) 10
Power (dBm) 14.5±2.5, 7±3
Phase Noise Typ (dBc/Hz) -116
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Part Number Series HMC508
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808141-HMC508LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC508LP5ETR CAD Model

Description

Product Overview: HMC508LP5ETR by Analog Devices Inc.

The HMC508LP5ETR is a high-performance, wideband Fractional-N Phase-Locked Loop (PLL) with an Integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. Designed for RF and microwave applications, this device offers a unique combination of wide frequency range, low phase noise, and advanced features, making it ideal for use in a variety of communication, test and measurement, and aerospace systems.

Key Features

  • Wide Frequency Range: The VCO frequency range spans from 4.9 GHz to 5.4 GHz, catering to a broad spectrum of RF applications.
  • Low Phase Noise Performance: With its excellent phase noise characteristics, the HMC508LP5ETR ensures signal integrity and spectral purity, which is critical for high-performance systems.
  • Integrated Phase Detector and Fractional Divider: The integrated phase detector and fractional divider enable fine frequency resolution and fast frequency hopping, adding to the versatility of the PLL.
  • Programmable Charge Pump Current: Users can program the charge pump current to optimize the loop filter response, tailoring the PLL to specific application requirements.
  • Cycle Slip Reduction: The device features cycle slip reduction technology to improve lock time and minimize phase disturbances during frequency changes.
  • Single Supply Operation: Operating from a single supply voltage simplifies the power supply design and reduces system complexity.
  • Compact Package: Encased in a compact 5x5 mm QFN package, the HMC508LP5ETR saves valuable board space and is suitable for space-constrained applications.

Applications

The HMC508LP5ETR is versatile enough to be used in a range of applications such as:

  • Fiber Optic Systems
  • Microwave Point-to-Point and Point-to-Multipoint Radios
  • Test and Measurement Equipment
  • Military and Space Applications
  • Fixed Wireless Access Systems

With its robust feature set and performance specifications, the HMC508LP5ETR from Analog Devices Inc. is a reliable and efficient solution for designers looking to optimize their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
VCO 4.8375/9.675GHZ 2-13V 5X5MM
Lowest to $35.4808
Crystek Corporation
VCO 162.5MHZ 0.5-6V 7.62X7.62MM / 162.5MHz Center Frequency 0.5 V ~ 6 V Voltage Controlled Oscillator 5 ±5 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Crystek Corporation
OSC VCO 2110-2170MHZ SMD .5X.5"
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 10.43 - 11.46 GHz | VCO 5.4725/10.945GHZ 2-13V 5X5MM
Lowest to $39.0491
Texas Instruments
VOLTAGE CONTROLLED OSCILLATOR
Need more? Email Us
RF Micro Devices
VCO 4775MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.3 - 8.2 GHz | VCO 3.875GHZ/7.75GHZ 2-13V 5X5MM
Lowest to $39.0491
Analog Devices Inc.
VCO 5.7975GHZ, 11.595GHZ
Lowest to $43.0147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0078 $63.0234
6+ $17.2372 $103.4232
9+ $16.6985 $150.2865
13+ $16.1599 $210.0787
17+ $15.6212 $265.5604
22+ $14.0052 $308.1144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,052 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess