EN
  • EN
  • DE

HMC500LP3ETR

Part No HMC500LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Vector Modulator, Mixer
RF Frequency 1.8GHz ~ 2.2GHz
P1dB 16dBm
Noise Floor -162dBm/Hz
Current - Supply 90 mA
Voltage - Supply 8V
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC500
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920433-HMC500LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC500LP3ETR CAD Model

Description

Product Overview: HMC500LP3ETR by Analog Devices Inc.

The HMC500LP3ETR is a state-of-the-art GaAs HBT MMIC Power Amplifier from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This amplifier is housed in a compact 3x3 mm QFN leadless package, making it an ideal choice for space-constrained designs where high power and efficiency are required.

Key Features

  • Frequency Range: The HMC500LP3ETR operates over a broad frequency range, making it versatile for various applications, including point-to-point radios, VSAT, military & space, and fiber optics.
  • High Output Power: It provides high output power, ensuring strong signal transmission and reception for reliable communication and data transfer.
  • High Gain: With its high gain, the amplifier can boost weak signals, enhancing the overall system performance and extending the operational range.
  • High Efficiency: The device is engineered for high efficiency, which minimizes power consumption and heat generation, leading to longer system life and reduced cooling requirements.
  • Leadless QFN Package: The 3x3 mm QFN package is leadless, reducing the footprint on the PCB and facilitating a more compact design.

Applications

The versatility of the HMC500LP3ETR allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT and Satellite Communication Systems
  • Military Communications Equipment
  • Space Payload and High-Reliability Applications
  • Fiber Optic Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC500LP3ETR is no exception. It is manufactured under stringent quality control measures and is designed to meet the rigorous demands of high-performance communication systems.

For detailed specifications, application support, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team. The HMC500LP3ETR is an essential component for designers looking to create cutting-edge communication systems with compact footprints, high power, and efficiency.

You May Also Be Interested in

Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2094 $60.8376
10+ $12.4795 $124.7950
15+ $12.0896 $181.3440
20+ $11.6996 $233.9920
26+ $11.3097 $294.0522
35+ $10.1397 $354.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess