EN
  • EN
  • DE

LTM8052MPY#PBF

Part No LTM8052MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 1.2V to 24V 5A 81-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Features OCP, OTP, OVP
Height 2.794 mm
Length 14.986 mm
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Current 5 A
Max Output Voltage 24 V
Min Input Voltage 6 V
Min Operating Temperature -55 °C
Min Output Voltage 1.2 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 81
Output Current 5 A
Output Type Adjustable
Output Voltage 1.2 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1 MHz
Voltage - Output 1 24 V
Width 11.176 mm
Win Source Part Number 1016276-LTM8052MPY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8052MPY#PBF CAD Model

Description

Product Overview: LTM8052MPY#PBF from Analog Devices Inc.

The LTM8052MPY#PBF is a high-performance, µModule (micro-module) step-down regulator from Analog Devices Inc., renowned for its innovative solutions in the field of power management. This advanced regulator integrates the power electronics necessary to convert a higher voltage to a lower voltage with precision, efficiency, and convenience.

Key Features:

  • Wide Input Voltage Range: The LTM8052MPY#PBF operates over an input voltage range of 6V to 36V, making it versatile for a variety of applications including industrial, automotive, and telecommunications systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 24V, which allows for a broad range of uses in different circuit designs.
  • High Efficiency: With its advanced design, this µModule regulator achieves high efficiency, which helps in reducing power loss and heat generation.
  • Integrated Components: It includes a switching controller, power switches, inductors, and all the support components in a compact package. This integration simplifies design and accelerates time-to-market.
  • Robust Thermal Performance: The LTM8052MPY#PBF comes in a thermally enhanced, over-molded land grid array (LGA) package, ensuring excellent thermal performance and reliability.
  • Protection Features: It is equipped with overvoltage, overcurrent, and over-temperature protection, safeguarding the device and the system under adverse conditions.

Applications:

The versatility of the LTM8052MPY#PBF makes it suitable for a wide array of applications. It is ideal for use in:

  • Telecommunications infrastructure
  • Automotive battery regulation
  • Industrial control and automation systems
  • Distributed power systems
  • Point-of-load regulation

Quality and Reliability:

Analog Devices Inc. is committed to delivering high-quality products. The LTM8052MPY#PBF is built to meet rigorous standards, ensuring performance and reliability in demanding environments. Whether for prototyping or mass production, this µModule regulator is an excellent choice for designers looking for a compact, efficient, and reliable power solution.

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 100W / Isolated Module DC DC Converter 1 Output 12V 8.4A 60V - 160V Input
Need more? Email Us
Analog Devices Inc.
36VIN, 1.5A BUCK-BOOST UMODULE / DC DC Converter 1 Output 1 ~ 36V 1.5A 3V - 36V Input
Lowest to $46.9173
XP Power
DC DC CONVERTER +/-12V 1W / Isolated Module DC DC Converter 2 Output 12V -12V 42mA 4.5V - 5.5V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 76V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
Traco Power
Module DC-DC 12VIN 2-OUT 12V/-12V 0.416A/-0.416A 10W 6-Pin PDIP
Lowest to $84.9676
Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Lowest to $150.6524

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $58.7831 $117.5662
3+ $56.9461 $170.8383
4+ $55.1091 $220.4364
5+ $53.2722 $266.3610
7+ $47.7612 $334.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess