EN
  • EN
  • DE

FM24C02B-TS-T-G

Part No FM24C02B-TS-T-G
Manufacturer Ramtron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ramtron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823351-FM24C02B-TS-T-G
Ultra Librarian 3D Model Ultra Librarian FM24C02B-TS-T-G CAD Model

Description

The Ramtron FM24C02B-TS-T-G is a 2Kbit (256 x 8) Serial (I2C) F-RAM (Ferroelectric Random Access Memory). F-RAM offers significant advantages over EEPROM and other non-volatile memories, including faster write speeds, lower power consumption, and significantly higher endurance. This particular device is designed for use in a wide variety of applications that require frequent or rapid data logging, buffering, or storage.

Applications

  • Data logging
  • Metering (electricity, water, gas)
  • Medical devices
  • Industrial control systems
  • Wearable electronics
  • Automotive electronics

Features

  • 2Kbit (256 x 8) memory array
  • High-endurance 1014 read/write cycles
  • Fast write cycle (less than 200 ns)
  • I2C serial interface
  • Low power consumption
  • Data retention of 151 years
  • RoHS compliant
  • 8-pin TSSOP package (TS)

Benefits

  • Eliminates write delays common in EEPROM, allowing for real-time data logging.
  • Extremely high endurance minimizes the risk of memory failure due to frequent writes.
  • Low power operation extends battery life in portable applications.
  • Simple I2C interface simplifies integration into existing systems.
  • Long data retention ensures data integrity even without power.

Additional Details

The FM24C02B-TS-T-G uses a ferroelectric material to store data, enabling its fast write speeds and high endurance. The I2C interface allows for easy communication with microcontrollers and other devices. The device operates over a wide voltage range, making it suitable for various applications. The "TS" in the part number refers to the TSSOP (Thin Shrink Small Outline Package). The "T" likely refers to tape and reel packaging for automated assembly. The "G" typically indicates a lead-free and RoHS compliant version. This F-RAM device is a suitable replacement for EEPROM in applications where frequent writes are required and data retention is crucial.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0606 $50.2980
2,010+ $0.0498 $100.0980
3,115+ $0.0482 $150.1430
4,285+ $0.0467 $200.1095
5,545+ $0.0451 $250.0795
7,430+ $0.0404 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,249 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess