EN
  • EN
  • DE

HMC491LP3

Part No HMC491LP3
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs MMIC LOW NOISE AMPLIFIER w/ BYPASS MODE, 3.4 - 3.8 GHz | IC AMP VSAT 3.4GHZ-3.8GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 3.4GHz ~ 3.8GHz
P1dB 28dBm
Gain 16dB
Noise Figure 2.2dB
RF Type VSAT
Supply Voltage (V) 3V
Supply Current 9mA
Test Frequency 3.8GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC491
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181346-HMC491LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC491LP3 CAD Model

Description

The HMC491LP3 from Analog Devices Inc. is a high-performance, passive GaAs MMIC HBT (Heterojunction Bipolar Transistor) amplifier that operates within the frequency range of DC to 20 GHz. This versatile amplifier is designed to offer excellent gain, wide bandwidth, and moderate output power, making it suitable for a variety of applications including test equipment, military and space, as well as telecommunications.

Key Features:

  • Frequency Range: The HMC491LP3 operates effectively from DC to 20 GHz, providing consistent performance over a broad range of frequencies.
  • Gain: This amplifier boasts a high gain of 17 dB at 15 GHz, ensuring strong signal amplification for a wide array of RF and microwave applications.
  • Output Power: It delivers +22 dBm of saturated output power (P1dB) at 15 GHz, which is suitable for driving mixers or for use in LO chains.
  • Supply Voltage: The device operates on a supply voltage of +5V, integrating seamlessly with standard power supplies.
  • Package: Enclosed in a 3x3 mm surface-mount leadless package (LP3), the HMC491LP3 is compact and suitable for space-constrained applications.

Applications:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Test instrumentation
  • Space, military, and fiber optics

The HMC491LP3 is designed to provide reliable and robust performance across a range of environmental conditions, making it an excellent choice for demanding applications. Its high gain and output power, coupled with a wide frequency range, ensure that this amplifier can be used in complex RF and microwave systems where high-quality signal amplification is critical.

For engineers and designers looking for a high-performance amplifier that delivers consistent results, the HMC491LP3 from Analog Devices Inc. offers a compelling solution. Its ease of integration, coupled with its strong performance characteristics, makes it a valuable component in any RF signal chain.

You May Also Be Interested in

NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
NXP / Nexperia
BGU8823
Need more? Email Us
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1559 $61.8708
28+ $4.2308 $118.4624
43+ $4.0979 $176.2097
59+ $3.9663 $234.0117
76+ $3.8334 $291.3384
101+ $3.4373 $347.1673
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess