The HMC490 from Analog Devices Inc. is a high-performance, passive double-balanced mixer. This mixer is a part of the HMC series, designed to provide exceptional RF performance in a wide range of applications. It is capable of operating over an extensive frequency range, making it an ideal choice for various markets including aerospace, defense, and communications infrastructure.
Key Features
- Wide Frequency Range: The HMC490 operates effectively across a broad frequency spectrum, ensuring versatility in its application for both upconversion and downconversion processes.
- High Isolation: It offers excellent LO to RF and LO to IF isolation, minimizing leakage and ensuring signal integrity.
- Passive Design: As a passive mixer, it does not require DC power for operation, which simplifies the power supply design and can lead to improved system reliability.
- High Linearity: The device provides high linearity, which is crucial for maintaining signal fidelity and reducing distortion in complex RF systems.
Applications
The HMC490 is suitable for a variety of applications, including:
- Point-to-point and point-to-multipoint radios
- Military and space
- Test equipment and sensors
- Communication systems
Technical Specifications
| Parameter |
Value |
| RF Frequency Range |
7 GHz to 15 GHz |
| LO Frequency Range |
7 GHz to 15 GHz |
| IF Frequency Range |
DC to 5 GHz |
| Conversion Loss |
8 dB typical |
| LO/RF Isolation |
42 dB typical |
| LO/IF Isolation |
40 dB typical |
For engineers and designers looking for a reliable and efficient mixing solution, the HMC490 from Analog Devices Inc. offers an excellent balance of performance, flexibility, and quality for a wide array of RF applications.