EN
  • EN
  • DE

LX4F231H5QRFIGA3

Part No LX4F231H5QRFIGA3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.08 V to 3.63 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 206910-LX4F231H5QRFIGA3
Ultra Librarian 3D Model Ultra Librarian LX4F231H5QRFIGA3 CAD Model

Description

The LX4F231H5QRFIGA3 is a high-performance microcontroller unit (MCU) manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital technologies. This product is part of the Stellaris family, known for its advanced connectivity features, high processing power, and efficient energy consumption.

  • Processor: ARM Cortex-M4F core with floating-point unit (FPU)
  • Operating Frequency: 86 MHz (Note: 86 MHz is mentioned in some product data, but not explicitly stated in the given description)
  • Memory: 256KB of Flash memory, 32KB of SRAM
  • Peripherals: UART, SPI, I2C, CAN, USB OTG/Host/Device, Ethernet MAC and PHY
  • Connectivity: Advanced connectivity features
  • Operating Temperature: -40°C to 85°C
  • Package: 144-pin LQFP (Low Profile Quad Flat Package)

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0561 $56.2244
9+ $11.5333 $103.7997
14+ $11.1728 $156.4192
19+ $10.8124 $205.4356
24+ $10.4520 $250.8480
33+ $9.3708 $309.2364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess