EN
  • EN
  • DE
  • IT

HMC421QS16E

Part No HMC421QS16E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER LO/IF AMP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type Cellular, WCDMA, CDMA, GSM
Frequency 1.4GHz ~ 2.3GHz
Number of Mixers 1
Gain 9dB
Noise Figure 11dB
Secondary Attributes Down Converter
Current - Supply 84mA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number HMC421
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920413-HMC421QS16E
Ultra Librarian 3D Model Ultra Librarian HMC421QS16E CAD Model

Description

Analog Devices Inc. HMC421QS16E Voltage Variable Attenuator

The HMC421QS16E is a high-performance Voltage Variable Attenuator (VVA) from Analog Devices Inc., designed to provide precise attenuation over a broad frequency range. This component is ideal for applications in telecommunications, electronic warfare, test equipment, and broadband systems where accurate signal level control is critical.

Key Features

  • Frequency Range: The HMC421QS16E operates effectively across a wide frequency range, making it suitable for diverse RF and microwave applications.
  • Attenuation Range: It offers a wide dynamic attenuation range, allowing for fine-tuning of signal levels to achieve the desired output.
  • Linearity: This VVA is characterized by its excellent linearity, ensuring minimal distortion in signal modulation across its attenuation range.
  • Single Positive Control Voltage: The device is controlled by a single positive voltage, simplifying the interface and reducing the complexity of the control circuitry.
  • Package: Housed in a compact QSOP package, the HMC421QS16E is designed for space-constrained applications without compromising on performance.
  • Low Insertion Loss: With its low insertion loss, the VVA maintains signal integrity and minimizes power loss throughout the system.

Applications

  • Telecommunications
  • Electronic Warfare Systems
  • Test and Measurement Equipment
  • Variable Gain Amplifiers
  • Broadband Fixed Attenuation

The Analog Devices HMC421QS16E is a versatile component that integrates seamlessly into various circuit designs. Its robust construction and dependable performance make it a go-to choice for engineers looking to control signal levels with precision and reliability. Whether it's for modulating signal strength in a communication system or adjusting the gain in a test setup, the HMC421QS16E stands out as a high-quality solution from a trusted leader in the semiconductor industry.

For detailed specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.1861 $81.1861
2+ $66.6146 $133.2292
3+ $64.5322 $193.5966
4+ $62.4509 $249.8036
5+ $60.3695 $301.8475
7+ $54.1245 $378.8715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess