EN
  • EN
  • DE
  • IT

AE10-EW-S24-DIN

Part No AE10-EW-S24-DIN
Manufacturer CUI Inc.
Catalog Custom Parts (0 - A)
Description DC/DC CONVERTER 24V 10W  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr CUI Inc.
Series AE10-EW-DIN (10W)
Package Tray
Input Type DC
Number of Outputs 1
DC Voltage - Input (Min) 100V
DC Voltage - Input (Max) 1000V
Voltage - Output 1 24V
Current - Output (Max) 420mA
Power (Watts) 10W
Voltage - Isolation 4 kV
Efficiency 80%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Dimension 3.78" L x 2.13" W x 1.44" H (96.1mm x 54.0mm x 36.6mm)
Approval Agency CE
Minimum Load Required No
Base Product Number AE10-EW
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
Other Names 102-4499
Standard Package 12
Win Source Part Number 1117352-AE10-EW-S24-DIN
Ultra Librarian 3D Model Ultra Librarian AE10-EW-S24-DIN CAD Model

Description

The AE10-EW-DIN (10W) series industrial DIN rail power supply from CUI Inc. is designed for use in DC input applications.

  • Voltage Isolation: 4 kV
  • Maximum Output Current: 420mA
  • Efficiency: 80%
  • Output Voltage: 24V
  • Mounting: Through Hole
  • Package: Tray
  • Package Size: 3.78" L x 2.13" W x 1.44" H (96.1mm x 54.0mm x 36.6mm)
  • Operating Temperature: -40°C and 70°C (with derating)
  • Input Voltage Range: 100V and 1000V DC

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Microchip Technology
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Conexant Systems
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess