EN
  • EN
  • DE

HMC410MS8GETR

Part No HMC410MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 15GHz 8-Pin MSOP EP T/R / IC MIXER DBL-BAL LO AMP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
RF Type VSAT
Frequency 9GHz to 15GHz
Number of Mixers 1
Noise Figure 8dB
Case / Package 8-MSOPG
Win Source Part Number 204877-HMC410MS8GETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC410
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC410MS8GETR CAD Model

Description

Introducing the HMC410MS8GETR from Analog Devices Inc.

The HMC410MS8GETR is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) power amplifier. Designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is engineered to deliver exceptional performance in a wide range of RF and microwave applications.

This power amplifier is housed in a compact, surface-mount MSOP8 package, which is both space-efficient and suitable for high-density circuit designs. It operates within the frequency range of DC to 6 GHz, making it versatile for various applications, including point-to-point radios, VSAT, military & space, and fiber optics.

With its excellent gain and output power characteristics, the HMC410MS8GETR is designed to maintain signal fidelity while amplifying RF signals. The amplifier boasts a high gain of 11 dB, which allows it to boost weak signals effectively without significant noise addition. Moreover, it delivers a solid output power of 22 dBm at 1 dB compression point, ensuring that the signal remains strong and clear over long distances or through various transmission mediums.

The HMC410MS8GETR also features a robust power-added efficiency (PAE) of 55%, which is crucial for applications that demand energy efficiency, such as portable and battery-operated devices. This efficiency reduces the overall power consumption of the system, leading to longer operation times and reduced heat generation.

Designed with reliability in mind, the HMC410MS8GETR is fabricated using Analog Devices' mature and proven pHEMT process, ensuring consistent performance and durability. It also incorporates on-chip matching networks that facilitate easy integration into a wide range of RF and microwave systems without the need for complex external circuits.

Whether you're designing for commercial communication systems or rugged military environments, the HMC410MS8GETR from Analog Devices Inc. offers a blend of performance, efficiency, and reliability, making it an excellent choice for your power amplification needs.

To learn more about this product, access datasheets, or place an order, visit the Analog Devices Inc. website or contact your local distributor.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1136 $60.5680
12+ $9.9399 $119.2788
18+ $9.6292 $173.3256
25+ $9.3185 $232.9625
33+ $9.0078 $297.2574
43+ $8.0758 $347.2594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess