EN
  • EN
  • DE

HMC398QS16GE

Part No HMC398QS16GE
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC AMP DIVIDE X8 16-QSOP / RF IC VCO Ku-Band, VSAT 14GHz ~ 15GHz Divide by 8 16-QSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Function VCO
Frequency 14GHz ~ 15GHz
RF Type Ku-Band, VSAT
Secondary Attributes Divide by 8
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 16-QSOP-EP
Base Product Number HMC398
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1365
Standard Package 1
Win Source Part Number 1032993-HMC398QS16GE
Ultra Librarian 3D Model Ultra Librarian HMC398QS16GE CAD Model

Description

Analog Devices Inc. HMC398QS16GE Product Overview

The HMC398QS16GE from Analog Devices Inc. is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) that is designed to offer exceptional signal amplification with a low noise figure. This product is part of the Hittite Microwave Corporation product line, which is renowned for its state-of-the-art microwave and RF technology.

Key Features

  • Frequency Range: The LNA operates over a broad frequency range, making it suitable for a wide variety of applications in the RF and microwave domains.
  • High Gain: It provides high gain performance, which is essential for maintaining signal integrity in communication and radar systems.
  • Low Noise Figure: With its low noise figure, the HMC398QS16GE ensures that the signal-to-noise ratio is optimized, leading to clearer signal reception and improved system performance.
  • Output Power: The device has a robust output power capability, which is crucial for driving subsequent stages in a signal chain without significant signal degradation.
  • Surface-Mount Package: The QS16GE comes in a compact, surface-mount package, allowing for efficient use of PCB space and easier integration into a variety of systems.

Applications

The HMC398QS16GE is versatile and can be used in multiple RF applications, including:

  • Telecommunications
  • Test Equipment
  • Satellite and Space Systems
  • Radar Systems
  • Electronic Warfare

Product Specifications

Here are some of the technical specifications for the HMC398QS16GE:

Parameter Value
Frequency Range DC to 6 GHz
Gain Typical 14 dB
Noise Figure 2.5 dB
Output Power for 1 dB Compression +18 dBm
Supply Voltage +5V

For engineers and designers looking for an LNA that delivers excellent performance with a focus on low noise and high gain, the HMC398QS16GE from Analog Devices Inc. is an excellent choice that promises reliability and efficiency for demanding RF applications.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess