EN
  • EN
  • DE

ADSP-BF537BBCZ-5AV

Part No ADSP-BF537BBCZ-5AV
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP CTLR 16BIT 182CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 182-LFBGA, CSPBGA
Supplier Device Package 182-CSPBGA (12x12)
Family Part Number ADSP-BF537
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142268-ADSP-BF537BBCZ-5AV
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF537BBCZ-5AV CAD Model

Description

The ADSP-BF537BBCZ-5AV, from Analog Devices Inc., is a high-performance, power-efficient, blackfin embedded processor. This processor is designed to meet the needs of embedded control applications including networked, multimedia, and industrial environments where a combination of versatile I/O, multiple connectivity options, and powerful signal processing capabilities are essential.

At the heart of the ADSP-BF537BBCZ-5AV is a 32-bit, 300MHz core, featuring Analog Devices' Blackfin architecture. This architecture combines features of both microcontrollers (MCUs) and digital signal processors (DSPs), providing a balance of control and signal processing performance that enables efficient handling of complex algorithms and tasks.

The processor comes equipped with 148KB of on-chip memory, which is divided into 132KB of instruction SRAM and 16KB of data SRAM, allowing for flexible and fast memory access. Additionally, the device supports external memory interfaces for expanded storage and memory-mapped peripherals.

Connectivity is a strong suit for the ADSP-BF537BBCZ-5AV, featuring an integrated 10/100 Ethernet MAC with IEEE 802.3 compatibility, making it ideal for networked applications. It also includes a host of peripheral interfaces such as SPI, UART, CAN, and GPIOs, providing a wide range of options for interfacing with other devices and modules.

Power management on the ADSP-BF537BBCZ-5AV is flexible and robust, featuring dynamic power-down options that contribute to its power efficiency. Operating at a voltage of 0.85V to 1.4V, and with a 5V tolerant I/O interface, it allows for diverse power supply configurations and compatibility with various logic levels.

In summary, the ADSP-BF537BBCZ-5AV is a versatile and powerful processor that is suitable for a wide array of embedded applications. Its combination of processing power, memory, connectivity, and power efficiency makes it a smart choice for designers looking to balance performance with cost.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess