EN
  • EN
  • DE

QPB9378TR13

Part No QPB9378TR13
Manufacturer Qorvo US Inc.
Catalog RF Front End (LNA + PA)
Description 2.3-5GHZ 20W SWITCH-LNA MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless> RF Front End (LNA + PA)
Manufacturer Qorvo
Packaging Tape & Reel (TR)
Part Status Active
RF Type 5G
Frequency 2.3GHz ~ 5GHz
Features 5V Supply Voltage
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
Mounting Style SMD/SMT
Ultra Librarian 3D Model Ultra Librarian QPB9378TR13 CAD Model

Description

The QPB9378 is a highly integrated RF front-end module targeted for 5G TDD base stations. The module integrates a two-stage LNA and a high-power SPDT switch in a dual channel configuration. It features a 2nd stage LNA with bypass functionality and power down mode for LNA when in transmit mode.

You May Also Be Interested in

Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Skyworks Solutions Inc.
LNA/PA RF Front End 2.5dB 30dB 16-Pin QFN EP T/R / IC FRONT END MOD 5GHZ 16QFN
Lowest to $1.9891
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess