EN
  • EN
  • DE

HMC345ALP3E

Part No HMC345ALP3E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 8GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 8GHz
Isolation 33dB
Insertion Loss 2.4dB
Test Frequency 8GHz
P1dB 28dBm
IIP3 43dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC345
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714380-HMC345ALP3E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC345ALP3E CAD Model

Description

Introducing the HMC345ALP3E from Analog Devices Inc.

The HMC345ALP3E is a state-of-the-art GaAs MMIC SP4T (Single Pole Four Throw) non-reflective switch that operates in the frequency range of DC to 3.5 GHz. This high-performance switch is housed in a 3x3 mm QFN leadless package, designed to meet the needs of demanding RF applications. The switch is ideal for use in various applications such as wireless infrastructure, test equipment, and broadband communications systems, where high isolation, low insertion loss, and fast switching speed are critical.

With an impressive insertion loss of only 2.0 dB at 3 GHz and a high isolation of 45 dB at 2 GHz, the HMC345ALP3E ensures minimal signal degradation and excellent cross-talk prevention between channels. This performance makes it an excellent choice for maintaining signal integrity in complex RF circuits. The switch also boasts a fast switching speed of 6 ns, enabling quick transitions between channels, which is essential for high-speed communication systems and agile frequency-hopping applications.

The HMC345ALP3E operates using a single positive control voltage ranging from +3 to +5 V, which simplifies the power supply design. Additionally, the switch incorporates an on-chip binary decoder, reducing the number of required control lines to two. This feature simplifies the interface and reduces the overall system complexity, making it easier to integrate into existing designs.

Designed for reliability, the HMC345ALP3E is fabricated using a robust GaAs process, which ensures consistent performance and durability across various environmental conditions. The switch's non-reflective design also means that it absorbs power in the off state, reducing the potential for signal reflections that can degrade system performance.

In summary, the HMC345ALP3E from Analog Devices Inc. is a versatile and high-performance SP4T switch that offers designers a compact, efficient, and reliable solution for their RF switching needs. Its combination of low insertion loss, high isolation, fast switching speed, and ease of use makes it an excellent choice for a wide range of applications in the modern RF landscape.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.8741 $53.8741
3+ $44.2044 $132.6132
4+ $42.8230 $171.2920
5+ $41.4416 $207.2080
7+ $40.0602 $280.4214
9+ $35.9161 $323.2449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess