EN
  • EN
  • DE

ADV212BBCZRL-115

Part No ADV212BBCZRL-115
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description JPEG 2000 Video Codec | IC CODEC VID JPEG 2000 121CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Type Video, JPEG2000
Resolution (Bits) 16 b
Sigma Delta No
Supply Voltage , Analog 1.5V, 3.3V
Supply Voltage , Digital 1.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 121-BGA, CSPBGA
Supplier Device Package 121-CSPBGA (12x12)
Family Part Number ADV212
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142615-ADV212BBCZRL-115
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV212BBCZRL-115 CAD Model

Description

Product Overview: ADV212BBCZRL-115 by Analog Devices Inc.

The ADV212BBCZRL-115 is a high-performance, low-power JPEG2000 codec integrated circuit (IC) designed by Analog Devices Inc. This advanced chip is specifically engineered to meet the needs of image compression applications across a wide range of industries, including medical imaging, digital photography, surveillance, and industrial imaging systems.

Key Features:

  • High-Quality Image Compression: Utilizing the JPEG2000 standard, the ADV212BBCZRL-115 offers superior image compression capabilities. This codec ensures excellent image quality with higher compression ratios compared to traditional JPEG, making it ideal for applications where image clarity and fidelity are paramount.
  • Wavelet-Based Compression: The wavelet-based compression algorithm allows for scalable image resolutions, enabling both lossy and lossless compression. This flexibility is essential for applications that require a balance between image quality and storage or bandwidth limitations.
  • Low-Power Consumption: Designed with power efficiency in mind, the ADV212BBCZRL-115 is suitable for portable and remote applications where power availability is limited.
  • High Integration: This IC integrates a host of features, reducing the need for additional components. It includes an on-chip memory and a variety of interfaces for easy integration into existing systems.

Applications:

The ADV212BBCZRL-115 is versatile and can be used in several applications, including:

  • Medical Imaging Systems: High-resolution and high-fidelity image compression is crucial for diagnostic tools such as MRIs and CT scans.
  • Professional Digital Photography: The ability to compress images without significant loss of quality is essential for storage and transmission.
  • Video Surveillance: Efficient compression helps in storing long-duration video recordings and enables faster transmission over networks.
  • Industrial Imaging: In environments where images are used for analysis and process control, the ADV212BBCZRL-115 provides the necessary image quality and compression.

With its high performance and versatility, the ADV212BBCZRL-115 by Analog Devices Inc. stands out as a leading solution for JPEG2000 image compression needs. Its robust design ensures reliable operation in a variety of challenging environments, making it a top choice for engineers and system designers looking for a reliable image codec IC.

Ordering Information:

To acquire the ADV212BBCZRL-115 or to request samples and technical documentation, interested parties should contact Analog Devices Inc. or authorized distributors. This product is available in a compact package, ready to meet the stringent requirements of modern imaging systems.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
ams
Lowest to $3.2271
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8804 $69.8804
3+ $57.3378 $172.0134
4+ $55.5460 $222.1840
5+ $53.7542 $268.7710
6+ $51.9624 $311.7744
8+ $46.5869 $372.6952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess