EN
  • EN
  • DE

LTC2917HDDB-B1#TRPBF

Part No LTC2917HDDB-B1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 10-DFN (3x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x2)
Family Name LTC2917
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879483-LTC2917HDDB-B1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2917HDDB-B1#TRPBF CAD Model

Description

Product Overview: LTC2917HDDB-B1#TRPBF by Analog Devices Inc.

The LTC2917HDDB-B1#TRPBF is a high-performance, single-supply pin-selectable voltage monitor designed by Analog Devices Inc. This precision voltage monitor caters to a wide range of applications, including system monitoring, power supply control, and portable equipment. With its robust feature set and compact form factor, the LTC2917HDDB-B1#TRPBF is an ideal solution for ensuring system stability and reliability in various electronic devices.

Key Features:

  • Pin-Selectable Voltage Options: The device offers users the flexibility to monitor several preset voltages ranging from 1.8V to 29V without the need for external resistors. This simplifies design and reduces component count.
  • High Accuracy: Precision monitoring is guaranteed with a threshold accuracy of ±1.5% over the entire operating temperature range.
  • Adjustable Hysteresis: The LTC2917HDDB-B1#TRPBF allows for adjustable hysteresis via an external resistor, providing designers with control over the reset timeout period and system noise tolerance.
  • Low Supply Current: With a quiescent current of only 30µA, the monitor is highly efficient, making it well-suited for battery-powered applications.
  • Wide Operating Temperature Range: The device is designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to 125°C.
  • Guaranteed Reset Output: The monitor provides a guaranteed reset output down to VCC = 1V, ensuring proper system reset even during low supply conditions.

Applications:

  • Automotive systems
  • Computers and servers
  • Industrial equipment
  • Portable and battery-powered devices
  • Communication systems

The LTC2917HDDB-B1#TRPBF is delivered in a small 8-lead DFN package, offering a compact solution for space-constrained applications. Its robust design and ease of use make it a go-to choice for engineers looking for a reliable voltage monitoring solution. As part of Analog Devices Inc.'s commitment to quality, the LTC2917HDDB-B1#TRPBF is designed to meet the stringent requirements of the electronics industry, providing both precision and durability.

With its combination of features, the LTC2917HDDB-B1#TRPBF by Analog Devices Inc. stands out as a versatile voltage monitor that can be easily integrated into a wide array of electronic systems, ensuring optimal performance and protection against voltage-related issues.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess