The SN74AHCT125RGYR is a high-performance, quad bus buffer gate featuring non-inverting logic with 3-state outputs from Texas Instruments. This integrated circuit is designed to provide a high-speed and high-drive capability solution for interfacing between different voltage logic levels. It is particularly suitable for driving highly capacitive or relatively low-impedance loads while maintaining the speed of AHCT devices.
Key Features
- Logic Type: Quad Bus Buffer, Non-Inverting
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Logic Family: AHCT
- Propagation Delay Time: Fast propagation delay times, ensuring quick signal processing.
- Package / Case: VQFN-14
- Mounting Type: Surface Mount
Applications
The SN74AHCT125RGYR is versatile and can be used in a wide range of applications, including:
- Bus interface or signal buffering for data communication and telecommunication systems
- Level shifting for interfacing between different logic levels in mixed 3.3V/5V systems
- Driving heavy loads, such as memory or microprocessor buses
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT125RGYR is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is RoHS compliant, ensuring it meets the latest environmental standards for electronic components.
Ordering Information
The SN74AHCT125RGYR comes in a tape and reel packaging, facilitating easy integration into automated production lines. For ordering and detailed specifications, visit the Texas Instruments website or contact an authorized distributor.