EN
  • EN
  • DE

HMC292

Part No HMC292
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER HI IP3 DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Frequency 16GHz ~ 30GHz
Number of Mixers 1
Noise Figure 9.5dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC292
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598497-HMC292
Ultra Librarian 3D Model Ultra Librarian HMC292 CAD Model

Description

The HMC292 is a cutting-edge, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., designed to deliver exceptional performance in a wide range of RF and microwave applications. As a leader in high-performance analog technology, Analog Devices Inc. has engineered the HMC292 to provide a perfect balance between functionality and efficiency.

Key Features

  • Frequency Range: The HMC292 operates over a broad frequency spectrum, making it suitable for versatile applications in both commercial and military systems.
  • High Gain: With its high gain profile, this MMIC amplifier can boost weak signals without significant noise addition, ensuring signal integrity is maintained.
  • Low Noise Figure: The product boasts a low noise figure, which is crucial for maintaining the quality of the signal in communication and radar systems.
  • Linearity: Excellent linearity characteristics of the HMC292 make it an ideal choice for maintaining signal fidelity in complex signal environments.
  • Power Efficiency: Designed for power-sensitive applications, the device operates with high efficiency, reducing the overall power consumption of the system.

Applications

The versatility of the HMC292 allows it to be integrated into a variety of applications, including:

  • Wireless infrastructure
  • Satellite communications
  • Test instrumentation
  • Defense and aerospace systems

Technical Specifications

The HMC292 comes with a set of technical specifications that highlight its performance metrics and operational capabilities. These specifications include input/output impedance, operating temperature range, supply voltage, and packaging details, among others. Interested customers should refer to the official datasheet provided by Analog Devices Inc. for comprehensive technical information.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The HMC292 is manufactured in state-of-the-art facilities, ensuring that each component meets rigorous testing and validation criteria before it reaches the market. Customers can trust the HMC292 for their critical applications, benefiting from Analog Devices Inc.'s legacy of excellence in high-performance analog technology.

You May Also Be Interested in

Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6631 $86.6631
2+ $71.1087 $142.2174
3+ $68.8865 $206.6595
4+ $66.6643 $266.6572
5+ $64.4421 $322.2105
6+ $57.7754 $346.6524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess