Product Overview: 74AHC1G00GV from NXP
The 74AHC1G00GV is a high-speed, single-gate 2-input NAND gate IC from NXP Semiconductors, designed to operate in a wide voltage range with low power consumption. This product is part of the 74AHC family, which is known for its robust performance in a variety of digital applications. The device's compact form factor and versatility make it an ideal choice for space-constrained applications that require reliable logic operations.
Key Features
- Logic Type: 2-Input NAND Gate
- Operating Voltage: 2.0V to 5.5V, which allows for use in a broad range of applications, from battery-powered devices to industrial systems.
- High-Speed: The device boasts a typical propagation delay (tpd) of only 3.9ns at VCC = 5V, ensuring fast response times in critical circuits.
- Low Power Consumption: With a low ICC of 1μA (max) at 25°C, the 74AHC1G00GV is optimized for energy efficiency, making it suitable for power-sensitive designs.
- Output Capability: Capable of driving 8mA at 5V, providing adequate drive strength for interfacing with other standard logic devices.
- Temperature Range: The operating temperature range of -40°C to +125°C allows for reliable operation in extreme environments.
- Package: Offered in a very small SOT-753 (SC-74A) surface-mount package, which is ideal for reducing PCB space usage.
- Latch-Up Performance: Meets JEDEC 78 Class I standards, ensuring robustness against latch-up phenomena.
- ESD Protection: HBM JESD22-A114E exceeds 2000V and MM JESD22-A115-A exceeds 200V, providing strong electrostatic discharge protection.
Applications
The 74AHC1G00GV is suitable for a wide variety of digital applications, including:
- Logic level translation
- Function generator
- Power management circuits
- Data processing
- Control systems
- Embedded systems
With its high-speed performance, low power consumption, and small package size, the 74AHC1G00GV from NXP is an excellent choice for designers looking to implement efficient and reliable logic functions in their next project.