EN
  • EN
  • DE
  • IT

HMC260

Part No HMC260
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER FUNDAMENTAL GP-5 DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Frequency 14GHz ~ 26GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC260
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598477-HMC260
Ultra Librarian 3D Model Ultra Librarian HMC260 CAD Model

Description

The HMC260 from Analog Devices Inc. is a cutting-edge solution designed for high-performance applications that require efficient signal processing and frequency conversion. This component is a testament to Analog Devices' commitment to providing superior products that cater to the demanding needs of the modern electronics industry.

Key Features and Benefits

  • High Linearity: The HMC260 offers exceptional linearity, which is crucial for maintaining signal integrity in complex systems.
  • Broad Frequency Range: With its wide frequency range, this mixer is versatile and can be used in a variety of RF and IF applications.
  • Low Conversion Loss: The device exhibits low conversion loss, ensuring efficient signal conversion and reducing the need for additional amplification.
  • Excellent Isolation: It provides excellent isolation between ports, which minimizes crosstalk and enhances overall system performance.
  • Compact Design: The HMC260 is available in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The HMC260 is ideal for use in a wide array of applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Military and space systems
  • Broadband telecom services

Technical Specifications

Below are some of the technical specifications that make the HMC260 a standout product:

  • LO/RF Frequency Range: Specified per the product datasheet
  • IF Frequency Range: Specified per the product datasheet
  • Conversion Gain/Loss: Specified per the product datasheet
  • LO to RF Isolation: Specified per the product datasheet
  • LO to IF Isolation: Specified per the product datasheet
  • Package Type: Specified per the product datasheet

In conclusion, the HMC260 from Analog Devices Inc. is a robust and reliable choice for designers looking to enhance their RF and microwave systems. Its superior performance and adaptable features make it an invaluable component in a wide range of technological applications.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Renesas Electronics America
BOARD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess