The ZMM5253B T/R is a surface-mount Zener diode manufactured by Panjit. It is designed to provide voltage regulation in various electronic circuits. This diode is part of the ZMM52 series, known for its reliable performance and compact size, making it suitable for applications where space is limited.
Applications
- Voltage stabilization
- Transient voltage suppression
- Clipping circuits
- Reverse polarity protection
- Overvoltage protection
Features
- Surface Mount Device
- Low leakage current
- High surge current capability
- Glass passivated chip junction
- Available in a SOD-80C package
- RoHS Compliant
Benefits
- Provides precise voltage regulation
- Protects sensitive components from voltage spikes
- Easy to install due to its surface mount design
- Small form factor saves board space
- Reliable performance in various operating conditions
Technical Specifications
The ZMM5253B T/R has a Zener voltage (Vz) of typically 25 V. The power dissipation is typically 500 mW. The operating and storage temperature range is typically -65°C to +150°C. The forward voltage (Vf) is typically 0.9 V at If = 10 mA. The device is packaged in a SOD-80C package, which is suitable for automated assembly. Its low leakage current ensures minimal power loss in the circuit. This diode is commonly used in consumer electronics, telecommunications equipment, and industrial automation systems for voltage regulation and protection.