EN
  • EN
  • DE

ADRF6791ACPZR7

Part No ADRF6791ACPZR7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181494-ADRF6791ACPZR7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADRF6791ACPZR7 CAD Model

Description

The ADRF6791ACPZR7 is a state-of-the-art integrated radio frequency (RF) mixer product from Analog Devices Inc., a leading global high-performance analog technology company. This product is designed to deliver exceptional performance in RF and IF applications, making it an ideal choice for a wide range of communication systems.

The ADRF6791ACPZR7 features a high-linearity passive mixer, a local oscillator (LO) buffer amplifier, and an integrated fractional-N phase-locked loop (PLL) synthesizer with voltage-controlled oscillator (VCO). The device operates over a wide frequency range, making it suitable for various applications, including cellular infrastructure, wireless backhaul, and high-performance radio systems.

One of the key advantages of the ADRF6791ACPZR7 is its ability to provide a high level of integration, which simplifies the design and reduces the bill of materials for system designers. The inclusion of the PLL and VCO within the device eliminates the need for external components, saving space on the PCB and reducing overall system complexity.

The ADRF6791ACPZR7 boasts excellent RF performance with a low noise figure and high linearity, ensuring that signals are mixed with minimal distortion and noise. This is critical for maintaining signal integrity in communication systems, where clarity and reliability are paramount.

This product is also designed with flexibility in mind. It supports a wide range of supply voltages and has programmable features that allow designers to optimize the device for their specific application requirements. Additionally, the ADRF6791ACPZR7 comes in a compact, surface-mount package that is easy to integrate into existing designs.

Analog Devices Inc. is known for its commitment to quality, and the ADRF6791ACPZR7 is no exception. It is manufactured using high-quality materials and rigorous testing procedures to ensure it meets the highest standards of performance and reliability.

In summary, the ADRF6791ACPZR7 from Analog Devices Inc. is a versatile, high-performance RF mixer that offers a combination of integration, performance, and flexibility, making it an excellent choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Amd
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Panjit
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess