The HMC144 from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a versatile solution for a variety of RF and IF applications. This mixer is part of the HMC series, known for its exceptional quality and reliability in the field of microwave signal processing.
Key Features
- Frequency Range: The HMC144 operates over a broad frequency range, making it suitable for diverse applications including satellite communications, test equipment, and broadband telecom services.
- Conversion Loss: It boasts a low conversion loss, which enhances the overall signal integrity and system performance.
- Isolation: Excellent LO to RF, LO to IF, and RF to IF isolation characteristics ensure minimal leakage between ports and reduce interference, thereby maintaining signal clarity.
- Input Power: The mixer is designed to handle high input power levels, ensuring robust performance even under demanding conditions.
- Package: The HMC144 is available in a compact, surface-mount package that is suitable for space-constrained applications and allows for efficient use of PCB real estate.
Applications
The versatility of the HMC144 mixer makes it an ideal choice for a wide range of applications, including:
- Point-to-Point and Point-to-Multipoint Radios
- Military and Space
- Test Equipment and Sensors
- Wireless Infrastructure
Technical Specifications
| Parameter |
Specification |
| RF Frequency Range |
5 to 20 GHz |
| LO Frequency Range |
5 to 20 GHz |
| IF Frequency Range |
DC to 5 GHz |
| Conversion Loss |
9 dB typical |
| Isolation (LO to RF) |
42 dB typical |
For engineers and designers seeking a reliable and efficient mixer for their RF systems, the HMC144 from Analog Devices Inc. offers a compelling blend of performance, durability, and versatility.