EN
  • EN
  • DE
  • IT

HMC141

Part No HMC141
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL DIE 1=2PCS / RF Mixer IC General Purpose Up/Down Converter 6GHz ~ 18GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Frequency 6GHz ~ 18GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC141
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873726-HMC141
Ultra Librarian 3D Model Ultra Librarian HMC141 CAD Model

Description

Introduction

The HMC141 is a sophisticated microwave mixer product designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is engineered to meet the demanding requirements of RF and microwave signal processing applications across various markets, including telecommunications, aerospace, defense, and instrumentation.

Key Features

  • Frequency Range: The HMC141 operates over a broad frequency range, making it extremely versatile for different RF applications.
  • Conversion Loss: It boasts a low conversion loss, enhancing the overall efficiency of the signal processing chain.
  • Isolation Levels: With excellent isolation between its ports, the HMC141 ensures minimal interference and leakage, providing cleaner signal processing.
  • LO Drive: The mixer is designed to work with a moderate LO drive, balancing power consumption with performance.
  • Package: Encased in a compact package, the HMC141 is suitable for space-constrained applications without compromising on performance.

Applications

The HMC141 mixer is ideal for a variety of applications where high-quality signal processing is critical. These include:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Satellite communication systems
  • Military radar and electronic warfare systems

Technical Specifications

Parameter Specification RF Frequency Range Specified Range (GHz) LO Frequency Range Specified Range (GHz) IF Frequency Range Specified Range (GHz) Conversion Loss Specified Value (dB) LO to RF Isolation Specified Value (dB) LO to IF Isolation Specified Value (dB) Input IP3 Specified Value (dBm)

Conclusion

The HMC141 from Analog Devices Inc. is an exceptional mixer offering high performance, reliability, and versatility for advanced RF and microwave signal processing. Its robust design and technical specifications make it a critical component for any application requiring precise frequency conversion and signal integrity.

You May Also Be Interested in

Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess